Xenemetrix Ltd. EDXRF Analyzer S-Mobile ULS

Description
S-Mobile ULS Brings the power of laboratory spectrometer to the field This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO 20847, IP531 . Suitable for field or laboratory ULS applications, this powerful 50KV/50W EDXRF system delivers sensitive, precise and quick-response performance. • Ultra Low Sulfur analysis capabilities, MDL lower then 1ppm . • Ideal for ULS applications in diesel, oils, fuels, gasoline and other distilates . • Portable with robust design, suitable for demanding field applications. • Impressive performance thanks to 50kV X-ray tube. • The powerful and friendly software platform provides full qualitative and quantitative determination of ULS levels. Key Applications: Petrochemical; Oils, Fuels and Diesel.
Description
S-Mobile ULS Brings the power of laboratory spectrometer to the field This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO 20847, IP531 . Suitable for field or laboratory ULS applications, this powerful 50KV/50W EDXRF system delivers sensitive, precise and quick-response performance. • Ultra Low Sulfur analysis capabilities, MDL lower then 1ppm . • Ideal for ULS applications in diesel, oils, fuels, gasoline and other distilates . • Portable with robust design, suitable for demanding field applications. • Impressive performance thanks to 50kV X-ray tube. • The powerful and friendly software platform provides full qualitative and quantitative determination of ULS levels. Key Applications: Petrochemical; Oils, Fuels and Diesel.

Suppliers

Company
Product
Description
Supplier Links
EDXRF Analyzer - S-Mobile ULS - Xenemetrix Ltd.
Migdal Haemek, Israel
EDXRF Analyzer
S-Mobile ULS
EDXRF Analyzer S-Mobile ULS
S-Mobile ULS Brings the power of laboratory spectrometer to the field This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO 20847, IP531 . Suitable for field or laboratory ULS applications, this powerful 50KV/50W EDXRF system delivers sensitive, precise and quick-response performance. • Ultra Low Sulfur analysis capabilities, MDL lower then 1ppm . • Ideal for ULS applications in diesel, oils, fuels, gasoline and other distilates . • Portable with robust design, suitable for demanding field applications. • Impressive performance thanks to 50kV X-ray tube. • The powerful and friendly software platform provides full qualitative and quantitative determination of ULS levels. Key Applications: Petrochemical; Oils, Fuels and Diesel.

S-Mobile ULS
Brings the power of laboratory spectrometer to the field
This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO 20847, IP531 .
Suitable for field or laboratory ULS applications, this powerful 50KV/50W EDXRF system delivers sensitive, precise and quick-response performance.
• Ultra Low Sulfur analysis capabilities, MDL lower then 1ppm .
• Ideal for ULS applications in diesel, oils, fuels, gasoline and other distilates .
• Portable with robust design, suitable for demanding field applications.
• Impressive performance thanks to 50kV X-ray tube.
• The powerful and friendly software platform provides full qualitative and
quantitative determination of ULS levels.

Key Applications: Petrochemical; Oils, Fuels and Diesel.

Technical Specifications

  Xenemetrix Ltd.
Product Category X-Ray Fluorescence Spectrometers
Product Number S-Mobile ULS
Product Name EDXRF Analyzer
Module Type Energy Dispersive
Excitation Source X-Ray Tubes
Analyzer Type Multichannel
Sample Type Solids; Liquids
Detector Window Window
Unlock Full Specs
to access all available technical data

Similar Products

Inline Solution Analyzer - #U600091MasterXRF 4 Level - W (Tungsten) - Pratt & Whitney Measurement Systems, Inc.
Specs
ICP Measurement Mode Simultaneous
Detector Type Silicon-drift-detector (SDD)
Excitation Source X-Ray Tubes
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details
JPS-9030 Photoelectron Spectrometer -  - JEOL USA, Inc.
Specs
Detector Type multichannel plate
View Details