EEPROM, EPROM, FLASH, MCU, PLD SuperPro™ Programmer (Universal Out-of-Circuit)
Win Source Part Number: 1283584-SUPERPRO280U
Category: Development Boards, Kits, Programmers>Programm
Series: SuperPro™
Type: Programmer (Universal Out-of-Circuit)
Package: Bulk
For Use With/Related Products: EEPROM, EPROM, FLASH, MCU, PLD
Standard Package: 1
Contents: Board(s)
ECCN: 3A992A
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8471.41.0150
Mfr: Xeltek Inc.
Other Names: 415-1032
Product Status: Obsolete
PROGRAMMER UNIVERSAL 48-PIN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 415-1032-ND | 1283584-SUPERPRO280U(ROHS) | SUPERPRO280U(ROHS) |
| Product Name | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Programmer (Universal Out-of-Circuit) |