Xeltek Inc. Programmers, Emulators, and Debuggers SUPERPRO 500P

Description
EEPROM, EPROM, FLASH, MCU, PLD SuperPro™ Programmer (Universal Out-of-Circuit)
Request a Quote Datasheet
Description
EEPROM, EPROM, FLASH, MCU, PLD SuperPro™ Programmer (Universal Out-of-Circuit)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmers, Emulators, and Debuggers - 415-1047-ND - DigiKey
Thief River Falls, MN, United States
Programmers, Emulators, and Debuggers
415-1047-ND
Programmers, Emulators, and Debuggers 415-1047-ND
EEPROM, EPROM, FLASH, MCU, PLD SuperPro™ Programmer (Universal Out-of-Circuit)

EEPROM, EPROM, FLASH, MCU, PLD SuperPro™ Programmer (Universal Out-of-Circuit)

Buy Now Datasheet
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers - 1283586-SUPERPRO 500P - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
1283586-SUPERPRO 500P
Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers 1283586-SUPERPRO 500P
Win Source Part Number: 1283586-SUPERPRO 500P Category: Development Boards, Kits, Programmers>Programm ers, Emulators, and Debuggers Series: SuperPro™ Type: Programmer (Universal Out-of-Circuit) Package: Box For Use With/Related Products: EEPROM, EPROM, FLASH, MCU, PLD Standard Package: 1 Contents: Board(s) ECCN: 3A992A Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8471.90.0000 Mfr: Xeltek Inc. Other Names: 415-1047,SP500P,SUPE RPRO500P Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283586-SUPERPRO 500P
Category: Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Series: SuperPro™
Type: Programmer (Universal Out-of-Circuit)
Package: Box
For Use With/Related Products: EEPROM, EPROM, FLASH, MCU, PLD
Standard Package: 1
Contents: Board(s)
ECCN: 3A992A
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8471.90.0000
Mfr: Xeltek Inc.
Other Names: 415-1047,SP500P,SUPERPRO500P
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Programmers, Emulators, and Debuggers - SUPERPRO 500P - ODG (Origin Data Global)
Shenzhen, China
Programmers, Emulators, and Debuggers
SUPERPRO 500P
Programmers, Emulators, and Debuggers SUPERPRO 500P
PROGRAMMER UNIVERSAL 48-PIN

PROGRAMMER UNIVERSAL 48-PIN

Supplier's Site Datasheet
Programmer, Universal, 48 Pin, Usb2.0; Supported Families Xeltek - 73P6845 - Newark, An Avnet Company
Chicago, IL, United States
Programmer, Universal, 48 Pin, Usb2.0; Supported Families Xeltek
73P6845
Programmer, Universal, 48 Pin, Usb2.0; Supported Families Xeltek 73P6845
PROGRAMMER, UNIVERSAL, 48 PIN, USB2.0; Supported Families:ARM7; Kit Contents:SuperPro 500P Programmer, AC Adapter, CD; Features:ISP/ICP Programming Capability, Windows 7 & Vista & XP 32/64-bit Compatible; Product Range:- RoHS Compliant: Yes

PROGRAMMER, UNIVERSAL, 48 PIN, USB2.0; Supported Families:ARM7; Kit Contents:SuperPro 500P Programmer, AC Adapter, CD; Features:ISP/ICP Programming Capability, Windows 7 & Vista & XP 32/64-bit Compatible; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 415-1047-ND 1283586-SUPERPRO 500P SUPERPRO 500P 73P6845
Product Name Programmers, Emulators, and Debuggers Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers Programmers, Emulators, and Debuggers Programmer, Universal, 48 Pin, Usb2.0; Supported Families Xeltek
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) Programmer (Universal Out-of-Circuit)
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-13LN+,DF782,50 OHM - TB-969-13LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Tools - 1887098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details