Xantrex Technology, Inc. DC Power Supply XTS20-3

Description
The XTS20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A Power: 60W Modular Design 115 VAC, 60 Hz single phase input standard Simultaneous digital displays of voltage and current on large, easy to read LEDs Unique twin LED analog bar graphs show relative voltage and current levels Automatic crossover into voltage or current mode with overvoltage/ overcurrent signal LED No overshoot at turn-on, turn-off or power failure Series or Parallel Operation Regulation: 0.02% line and load + 4 mV regulation Transient Response: 100 μs transient response with ±50% load change (typical) Ripple: 1.0 mV RMS ripple High resolution 10-turn potentiometer provides precise output voltage control CE Mark The XTS20-3 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.
Datasheet
Description
The XTS20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A Power: 60W Modular Design 115 VAC, 60 Hz single phase input standard Simultaneous digital displays of voltage and current on large, easy to read LEDs Unique twin LED analog bar graphs show relative voltage and current levels Automatic crossover into voltage or current mode with overvoltage/ overcurrent signal LED No overshoot at turn-on, turn-off or power failure Series or Parallel Operation Regulation: 0.02% line and load + 4 mV regulation Transient Response: 100 μs transient response with ±50% load change (typical) Ripple: 1.0 mV RMS ripple High resolution 10-turn potentiometer provides precise output voltage control CE Mark The XTS20-3 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XTS20-3 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XTS20-3
DC Power Supply XTS20-3
The XTS20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A Power: 60W Modular Design 115 VAC, 60 Hz single phase input standard Simultaneous digital displays of voltage and current on large, easy to read LEDs Unique twin LED analog bar graphs show relative voltage and current levels Automatic crossover into voltage or current mode with overvoltage/ overcurrent signal LED No overshoot at turn-on, turn-off or power failure Series or Parallel Operation Regulation: 0.02% line and load + 4 mV regulation Transient Response: 100 μs transient response with ±50% load change (typical) Ripple: 1.0 mV RMS ripple High resolution 10-turn potentiometer provides precise output voltage control CE Mark The XTS20-3 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.

The XTS20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-3A
  • Power: 60W
  • Modular Design
  • 115 VAC, 60 Hz single phase input standard
  • Simultaneous digital displays of voltage and current on large, easy to read LEDs
  • Unique twin LED analog bar graphs show relative voltage and current levels
  • Automatic crossover into voltage or current mode with overvoltage/ overcurrent signal LED
  • No overshoot at turn-on, turn-off or power failure
  • Series or Parallel Operation
  • Regulation: 0.02% line and load + 4 mV regulation
  • Transient Response: 100 μs transient response with ±50% load change (typical)
  • Ripple: 1.0 mV RMS ripple
  • High resolution 10-turn potentiometer provides precise output voltage control
  • CE Mark

The XTS20-3 60W programmable power supplies are designed for benchtop and portable applications requiring affordable, low noise and low ripple performance. Single output models may be configured into a standard package providing dual, triple or quad outputs for a custom configuration. Customer-installed rack adapters are available for all rackmount configurations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XTS20-3
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 152A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details