Xantrex Technology, Inc. DC Power Supply XTD30-2

Description
The XTD30-2 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Dual Output Current: 0-2A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XTD30-2 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.
Datasheet
Description
The XTD30-2 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Dual Output Current: 0-2A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XTD30-2 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XTD30-2 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XTD30-2
DC Power Supply XTD30-2
The XTD30-2 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-30V Dual Output Current: 0-2A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XTD30-2 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.

The XTD30-2 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-30V Dual Output
  • Current: 0-2A
  • Power: 60W
  • Low noise and ripple
  • Excellent line/load regulation
  • Fast transient response
  • Constant voltage or constant current mode
  • Front and rear outputs
  • Remote sense
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XTD30-2 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package.

For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XTD30-2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - ALPHA 1500W - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details