Xantrex Technology, Inc. DC Power Supply XT7-6

Description
The XT7-6 is a 42 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7V Current: 0-6A Power: 42W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XT7-6 provides 42 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 42 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.
Datasheet
Description
The XT7-6 is a 42 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7V Current: 0-6A Power: 42W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XT7-6 provides 42 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 42 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XT7-6 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XT7-6
DC Power Supply XT7-6
The XT7-6 is a 42 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7V Current: 0-6A Power: 42W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XT7-6 provides 42 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 42 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.

The XT7-6 is a 42 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-7V
  • Current: 0-6A
  • Power: 42W
  • Low noise and ripple
  • Excellent line/load regulation
  • Fast transient response
  • Constant voltage or constant current mode
  • Front and rear outputs
  • Remote sense
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XT7-6 provides 42 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 42 watts in a compact package.

For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XT7-6
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227877 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details