Xantrex Technology, Inc. DC Power Supply XT20-3

Description
The XT20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XT20-3 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.
Datasheet
Description
The XT20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XT20-3 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XT20-3 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XT20-3
DC Power Supply XT20-3
The XT20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-3A Power: 60W Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XT20-3 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.

The XT20-3 is a 60 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-3A
  • Power: 60W
  • Low noise and ripple
  • Excellent line/load regulation
  • Fast transient response
  • Constant voltage or constant current mode
  • Front and rear outputs
  • Remote sense
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XT20-3 provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The supplies are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package.

For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XT20-3
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227738 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details