Xantrex Technology, Inc. DC Power Supply XPH35-5

Description
The XPH35-5 is a 175 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-5A Power: 175W Low noise Excellent line/load regulation Coarse and fine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual ON/Off switch per output The XPH35-5 is a compact, high performance low cost power supply suited for benchtop applications. The XPH Series uses combined switch-mode pre-regulation with linear post-regulation to provide performance comparable with an all linear design. The XPH35-5 features excellent line and load regulation with low noise and good transient response.
Datasheet
Description
The XPH35-5 is a 175 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-5A Power: 175W Low noise Excellent line/load regulation Coarse and fine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual ON/Off switch per output The XPH35-5 is a compact, high performance low cost power supply suited for benchtop applications. The XPH Series uses combined switch-mode pre-regulation with linear post-regulation to provide performance comparable with an all linear design. The XPH35-5 features excellent line and load regulation with low noise and good transient response.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPH35-5 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPH35-5
DC Power Supply XPH35-5
The XPH35-5 is a 175 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-5A Power: 175W Low noise Excellent line/load regulation Coarse and fine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual ON/Off switch per output The XPH35-5 is a compact, high performance low cost power supply suited for benchtop applications. The XPH Series uses combined switch-mode pre-regulation with linear post-regulation to provide performance comparable with an all linear design. The XPH35-5 features excellent line and load regulation with low noise and good transient response.

The XPH35-5 is a 175 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-5A
  • Power: 175W
  • Low noise
  • Excellent line/load regulation
  • Coarse and fine voltage controls
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Individual ON/Off switch per output

The XPH35-5 is a compact, high performance low cost power supply suited for benchtop applications. The XPH Series uses combined switch-mode pre-regulation with linear post-regulation to provide performance comparable with an all linear design. The XPH35-5 features excellent line and load regulation with low noise and good transient response.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPH35-5
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers