Xantrex Technology, Inc. DC Power Supply XPD7.5-67

Description
The XPD7.5-67 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7.5V Current: 0-67A Power: 500W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Front and rear connectors Ten-turn front panel knobs Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XPD7.5-67 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.
Datasheet
Description
The XPD7.5-67 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7.5V Current: 0-67A Power: 500W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Front and rear connectors Ten-turn front panel knobs Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XPD7.5-67 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPD7.5-67 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPD7.5-67
DC Power Supply XPD7.5-67
The XPD7.5-67 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7.5V Current: 0-67A Power: 500W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Front and rear connectors Ten-turn front panel knobs Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XPD7.5-67 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.

The XPD7.5-67 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-7.5V
  • Current: 0-67A
  • Power: 500W
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous front panel display of output voltage and current
  • Front and rear connectors
  • Ten-turn front panel knobs
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XPD7.5-67 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package.

For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPD7.5-67
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers