Xantrex Technology, Inc. DC Power Supply XPD60-9

Description
The XPD60-9 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-9A Power: 500W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Front and rear connectors Ten-turn front panel knobs Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XPD60-9 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.
Datasheet
Description
The XPD60-9 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-9A Power: 500W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Front and rear connectors Ten-turn front panel knobs Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XPD60-9 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPD60-9 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPD60-9
DC Power Supply XPD60-9
The XPD60-9 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-9A Power: 500W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Front and rear connectors Ten-turn front panel knobs Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XPD60-9 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.

The XPD60-9 is a 500 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-9A
  • Power: 500W
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous front panel display of output voltage and current
  • Front and rear connectors
  • Ten-turn front panel knobs
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XPD60-9 provides more than 500 watts of reliable DC power in a quarter-rack wide chassis - the highest power density programmable DC power supply available in this power range.The high power density supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package.

For systems applications, the XPD can be rack mounted in multiple-unit configurations of up to four independent 500 watt outputs. The supplies feature zero voltage or “soft switching” which virtually eliminates switching transients, and Power Factor Correction (PFC) for low current draw and greatly reduced generation of input current harmonics.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPD60-9
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type UK, US, EU
Regulatory Compliance RoHS Compliant
View Details