Xantrex Technology, Inc. DC Power Supply XKW80-13

Description
The XKW80-13 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-13A Power: 1000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW80-13 programmable DC power supply provides 1 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW80-13 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.
Datasheet
Description
The XKW80-13 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-13A Power: 1000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW80-13 programmable DC power supply provides 1 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW80-13 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XKW80-13 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XKW80-13
DC Power Supply XKW80-13
The XKW80-13 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-13A Power: 1000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW80-13 programmable DC power supply provides 1 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW80-13 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.

The XKW80-13 is a 1000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 0-13A
  • Power: 1000W
  • Constant voltage with automatic crossover and mode indication
  • Parallel or series connection
  • External shutdown, external indicator signals
  • Remote/local modes
  • Remote sense, 1 V line loss compensation
  • Analog programming
  • LabVIEW® driver

Protection Features

  • Over voltage protection
  • Current limit
  • Over temperature protection

The Xantrex XKW80-13 programmable DC power supply provides 1 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications.

The XKW80-13 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XKW80-13
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 802L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details