Xantrex Technology, Inc. DC Power Supply XKW60-50

Description
The XKW60-50 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:0-60V Current: 0-50A Power: 3000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW60-50 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW60-50 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.
Datasheet
Description
The XKW60-50 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:0-60V Current: 0-50A Power: 3000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW60-50 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW60-50 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XKW60-50 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XKW60-50
DC Power Supply XKW60-50
The XKW60-50 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage:0-60V Current: 0-50A Power: 3000W Constant voltage with automatic crossover and mode indication Parallel or series connection External shutdown, external indicator signals Remote/local modes Remote sense, 1 V line loss compensation Analog programming LabVIEW® driver Protection Features Over voltage protection Current limit Over temperature protection The Xantrex XKW60-50 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications. The XKW60-50 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.

The XKW60-50 is a 3000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage:0-60V
  • Current: 0-50A
  • Power: 3000W
  • Constant voltage with automatic crossover and mode indication
  • Parallel or series connection
  • External shutdown, external indicator signals
  • Remote/local modes
  • Remote sense, 1 V line loss compensation
  • Analog programming
  • LabVIEW® driver

Protection Features

  • Over voltage protection
  • Current limit
  • Over temperature protection

The Xantrex XKW60-50 programmable DC power supply provides 3 kW of clean, reliable power for OEM applications where high power and a wide adjustment of output voltage or current are required in a compact configuration. The supplies are ideal for research, product development, production test, ATE, electroplating, burn-in, and other bulk power applications.

The XKW60-50 uses high frequency conventional PWM switching to achieve high power density in a compact 19-inch rack package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XKW60-50
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp096-ahan3-19808 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 8 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL27003R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details