Xantrex Technology, Inc. DC Power Supply XHR600-1.7

Description
The XHR600-1.7 is a 1020 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-1.7A Power: 1020W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR600-1.7 provides 1020 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet
Description
The XHR600-1.7 is a 1020 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-1.7A Power: 1020W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR600-1.7 provides 1020 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply XHR600-1.7
The XHR600-1.7 is a 1020 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-600V Current: 0-1.7A Power: 1020W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR600-1.7 provides 1020 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

The XHR600-1.7 is a 1020 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-600V
  • Current: 0-1.7A
  • Power: 1020W
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Choice of front or rear connectors
  • Ten-turn front panel knobs
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XHR600-1.7 provides 1020 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XHR600-1.7
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP30-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 6600 watts
View Details