Xantrex Technology, Inc. DC Power Supply XHR33-33

Description
The XHR33-33 is a 1089 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-33V Current: 0-33A Power: 1089W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR33-33 provides 1089 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet
Description
The XHR33-33 is a 1089 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-33V Current: 0-33A Power: 1089W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR33-33 provides 1089 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XHR33-33 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XHR33-33
DC Power Supply XHR33-33
The XHR33-33 is a 1089 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-33V Current: 0-33A Power: 1089W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR33-33 provides 1089 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

The XHR33-33 is a 1089 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-33V
  • Current: 0-33A
  • Power: 1089W
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Choice of front or rear connectors
  • Ten-turn front panel knobs
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XHR33-33 provides 1089 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space.Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XHR33-33
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-1021 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6909-ea-pub-11500-60-4u-wc-32128 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
AC-DC Power Supplies - CUS600M-12/EF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers