Xantrex Technology, Inc. DC Power Supply XHR100-6

Description
The XHR100-6 is a 600 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-6A Power: 600W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR100-6 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space. Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet
Description
The XHR100-6 is a 600 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-6A Power: 600W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR100-6 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space. Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XHR100-6 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XHR100-6
DC Power Supply XHR100-6
The XHR100-6 is a 600 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-6A Power: 600W Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Choice of front or rear connectors Ten-turn front panel knobs Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XHR100-6 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space. Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

The XHR100-6 is a 600 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0-6A
  • Power: 600W
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Choice of front or rear connectors
  • Ten-turn front panel knobs
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XHR100-6 provides 1000 watts of DC power in a compact half-rack package. The supplies are designed for benchtop and system use, and as an ideal companion for other half-rack instruments in a test console - eliminating the need for a blank panel to preserve vertical rack space. Unique features and size make the XHR ideal for OEM applications where high power and wide adjustment of output voltage or current is required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XHR100-6
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-10kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details