Xantrex Technology, Inc. DC Power Supply XFR7.5-300

Description
The XFR7.5-300 is a 2250 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7.5V Current: 0-300A Power: 2250W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR7.5-300, 2.25 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR7.5-300 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR7.5-300 is a 2250 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7.5V Current: 0-300A Power: 2250W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR7.5-300, 2.25 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR7.5-300 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply XFR7.5-300
The XFR7.5-300 is a 2250 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-7.5V Current: 0-300A Power: 2250W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR7.5-300, 2.25 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR7.5-300 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR7.5-300 is a 2250 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-7.5V
  • Current: 0-300A
  • Power: 2250W
  • Zero voltage “Soft Switching”
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XFR7.5-300, 2.25 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package.

The XFR7.5-300 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR7.5-300
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details