Xantrex Technology, Inc. DC Power Supply XFR40-70

Description
The XFR40-70 is a 2800 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-70A Power: 2800W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR40-70, 2.8 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR40-70 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR40-70 is a 2800 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-70A Power: 2800W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR40-70, 2.8 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR40-70 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XFR40-70 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XFR40-70
DC Power Supply XFR40-70
The XFR40-70 is a 2800 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-70A Power: 2800W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Standby mode Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR40-70, 2.8 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package. The XFR40-70 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR40-70 is a 2800 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-70A
  • Power: 2800W
  • Zero voltage “Soft Switching”
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Standby mode
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XFR40-70, 2.8 kW programmable DC power supply provides clean, reliable power for research, product development, and production test applications. The supplies are ideal for OEM applications where high power and a wide adjustment of output voltage or current are required in a full 19-inch rack package.

The XFR40-70 has excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. The supplies offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR40-70
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details