Xantrex Technology, Inc. DC Power Supply XFR35-35

Description
The XFR35-35 is a 1225 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-35A Power: 1225W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR35-35, 1.225 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR35-35 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR35-35 is a 1225 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-35A Power: 1225W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR35-35, 1.225 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR35-35 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XFR35-35 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XFR35-35
DC Power Supply XFR35-35
The XFR35-35 is a 1225 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-35A Power: 1225W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR35-35, 1.225 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR35-35 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR35-35 is a 1225 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-35A
  • Power: 1225W
  • Zero voltage “Soft Switching”
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XFR35-35, 1.225 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR35-35 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package.

The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR35-35
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1387-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details