Xantrex Technology, Inc. DC Power Supply XFR100-12

Description
The XFR100-12 is a 1200 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-12A Power: 1200W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR100-12, 1.2 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR100-12 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet
Description
The XFR100-12 is a 1200 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-12A Power: 1200W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR100-12, 1.2 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR100-12 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XFR100-12 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XFR100-12
DC Power Supply XFR100-12
The XFR100-12 is a 1200 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-12A Power: 1200W Zero voltage “Soft Switching” Simultaneous front panel display of output voltage and current Constant voltage or constant current operation Remote sense with 5 V line loss compensation LabVIEW® and LabWindows® drivers Protection Features Over voltage protection Over temperature protection The Xantrex XFR100-12, 1.2 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR100-12 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package. The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

The XFR100-12 is a 1200 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0-12A
  • Power: 1200W
  • Zero voltage “Soft Switching”
  • Simultaneous front panel display of output voltage and current
  • Constant voltage or constant current operation
  • Remote sense with 5 V line loss compensation
  • LabVIEW® and LabWindows® drivers

Protection Features

  • Over voltage protection
  • Over temperature protection

The Xantrex XFR100-12, 1.2 kW programmable DC power supply provides clean, reliable power for research, product development, production test applications, and OEM applications where high power and a wide adjustment of output voltage or current are required in a 19-inch rack package. The XFR100-12 is packaged in a 1.75-inch (1 U) high chassis and offers twenty percent more power than any competitive product in a similar package.

The supplies have excellent thermal management allowing for units to be stacked in rack mounts without any ventilation space required between each unit. They also offer high reliability with zero voltage, or “soft switching”, which virtually eliminates switching transients for high efficiency, decreased heat generation, and reduced stress on the switching transistors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XFR100-12
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3.15 to 3.45 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-033 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details