Xantrex Technology, Inc. DC Power Supply XDC40-150

Description
The XDC40-150 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-150A Power: 6000 Watts Embedded controller Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous display of output voltage and current Constant power mode Current sharing for parallel operation Remote sense with 5 V line loss compensation RS-232 interface LabVIEW® and LabWindows® drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC40-150, 6kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.
Datasheet
Description
The XDC40-150 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-150A Power: 6000 Watts Embedded controller Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous display of output voltage and current Constant power mode Current sharing for parallel operation Remote sense with 5 V line loss compensation RS-232 interface LabVIEW® and LabWindows® drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC40-150, 6kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XDC40-150 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XDC40-150
DC Power Supply XDC40-150
The XDC40-150 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-150A Power: 6000 Watts Embedded controller Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous display of output voltage and current Constant power mode Current sharing for parallel operation Remote sense with 5 V line loss compensation RS-232 interface LabVIEW® and LabWindows® drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC40-150, 6kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.

The XDC40-150 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-150A
  • Power: 6000 Watts
  • Embedded controller
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous display of output voltage and current
  • Constant power mode
  • Current sharing for parallel operation
  • Remote sense with 5 V line loss compensation
  • RS-232 interface
  • LabVIEW® and LabWindows® drivers
  • Over and under voltage protection; Over and under current protection
  • Over and under power protection; Over temperature protection
  • Sense protection

The Xantrex XDC40-150, 6kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software.

Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDC40-150
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details