Xantrex Technology, Inc. DC Power Supply XDC20-600

Description
The XDC20-600 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-600A Power: 12kW Embedded controller Zero voltage "Soft Switching" Power Factor Correction Sinmultaneous display of output voltage and current Constant power mode Remote sense with 5 V line loss compensation RS-232 interface LabVIEW and LabWindows drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC20-600, 12 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.
Datasheet
Description
The XDC20-600 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-600A Power: 12kW Embedded controller Zero voltage "Soft Switching" Power Factor Correction Sinmultaneous display of output voltage and current Constant power mode Remote sense with 5 V line loss compensation RS-232 interface LabVIEW and LabWindows drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC20-600, 12 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XDC20-600 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XDC20-600
DC Power Supply XDC20-600
The XDC20-600 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20V Current: 0-600A Power: 12kW Embedded controller Zero voltage "Soft Switching" Power Factor Correction Sinmultaneous display of output voltage and current Constant power mode Remote sense with 5 V line loss compensation RS-232 interface LabVIEW and LabWindows drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC20-600, 12 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.

The XDC20-600 is a 12000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20V
  • Current: 0-600A
  • Power: 12kW
  • Embedded controller
  • Zero voltage "Soft Switching"
  • Power Factor Correction
  • Sinmultaneous display of output voltage and current
  • Constant power mode
  • Remote sense with 5 V line loss compensation
  • RS-232 interface
  • LabVIEW and LabWindows drivers
  • Over and under voltage protection; Over and under current protection
  • Over and under power protection; Over temperature protection
  • Sense protection

The Xantrex XDC20-600, 12 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software.

Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDC20-600
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
AC-DC Power Supplies - CUS60M-12/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers