Xantrex Technology, Inc. DC Power Supply XDC100-60

Description
The XDC100-60 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-60A Power: 6000W Embedded controller Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous display of output voltage and current Constant power mode Current sharing for parallel operation Remote sense with 5 V line loss compensation RS-232 interface LabVIEW® and LabWindows® drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC100-60, 6 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation. With an embedded controller, the XDC Series has a unique menu-driven auto sequencing capability. This powerful feature allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Tests unique to a user’s application are now possible with the XDC Series.
Datasheet
Description
The XDC100-60 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-60A Power: 6000W Embedded controller Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous display of output voltage and current Constant power mode Current sharing for parallel operation Remote sense with 5 V line loss compensation RS-232 interface LabVIEW® and LabWindows® drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC100-60, 6 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation. With an embedded controller, the XDC Series has a unique menu-driven auto sequencing capability. This powerful feature allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Tests unique to a user’s application are now possible with the XDC Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XDC100-60 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XDC100-60
DC Power Supply XDC100-60
The XDC100-60 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-60A Power: 6000W Embedded controller Zero voltage “Soft Switching” Power Factor Correction (PFC) Simultaneous display of output voltage and current Constant power mode Current sharing for parallel operation Remote sense with 5 V line loss compensation RS-232 interface LabVIEW® and LabWindows® drivers Over and under voltage protection; Over and under current protection Over and under power protection; Over temperature protection Sense protection The Xantrex XDC100-60, 6 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation. With an embedded controller, the XDC Series has a unique menu-driven auto sequencing capability. This powerful feature allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Tests unique to a user’s application are now possible with the XDC Series.

The XDC100-60 is a 6000 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0-60A
  • Power: 6000W
  • Embedded controller
  • Zero voltage “Soft Switching”
  • Power Factor Correction (PFC)
  • Simultaneous display of output voltage and current
  • Constant power mode
  • Current sharing for parallel operation
  • Remote sense with 5 V line loss compensation
  • RS-232 interface
  • LabVIEW® and LabWindows® drivers
  • Over and under voltage protection; Over and under current protection
  • Over and under power protection; Over temperature protection
  • Sense protection

The Xantrex XDC100-60, 6 kW digital controlled programmable DC power supply, provides clean, reliable power for ATE, burn-in, magnet charging, OEM, and other test and measurement applications. With an embedded controller, it has a unique menu-driven auto sequencing capability, which allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software.

Standard features include RS-232 and fully isolated analog control, extensive self-protection mechanisms, “soft switching” for better noise performance, efficiency and reliability, and input power factor correction (PFC) for lower current draw and low harmonic current generation.

With an embedded controller, the XDC Series has a unique menu-driven auto sequencing capability. This powerful feature allows for complex test sequences to be entered and saved via the front panel without the need for external computers or software. Tests unique to a user’s application are now possible with the XDC Series.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDC100-60
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details