Xantrex Technology, Inc. Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology PROWATT SW600

Description
POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:540W; Product Range:PROwatt SW Series; Length:310mm; Width:220mm; Height:89mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:540W; Product Range:PROwatt SW Series; Length:310mm; Width:220mm; Height:89mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology - 72R4123 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology
72R4123
Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology 72R4123
POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:540W; Product Range:PROwatt SW Series; Length:310mm; Width:220mm; Height:89mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 15.5VDC, 127VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:127V; Output Power:540W; Product Range:PROwatt SW Series; Length:310mm; Width:220mm; Height:89mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72R4123
Product Name Power Supply, Dc-Ac, 15.5Vdc, 127Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-elr-10360-15-2u-27238 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARE2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details