Xantrex Technology, Inc. DC Power Supply HPD30-10

Description
The HPD30-10 is a 300 W DC power supply from Xantrex. Additional Features: Voltage: 30V Current: 10A Power: 300W Regulation: 0.01% + 2 mV line and load regulationRegulation : 0.01% + 2 mV line and load regulation The HPD30-10 300W programmable power supplies are designed for system, benchtop, ATE and other instrument controlled applications. The HPD30-10 offers a full 300 watts in a ¼ rackwide package. The HPD30-10 features programmable output voltage and current plus low output ripple and noise. The units meet FCC class A requirements for reduced EMI. The HPD30-10 can be used individually or can be combined in an optional 19” rack adapter to achieve single, dual, triple or quad outputs.
Datasheet
Description
The HPD30-10 is a 300 W DC power supply from Xantrex. Additional Features: Voltage: 30V Current: 10A Power: 300W Regulation: 0.01% + 2 mV line and load regulationRegulation : 0.01% + 2 mV line and load regulation The HPD30-10 300W programmable power supplies are designed for system, benchtop, ATE and other instrument controlled applications. The HPD30-10 offers a full 300 watts in a ¼ rackwide package. The HPD30-10 features programmable output voltage and current plus low output ripple and noise. The units meet FCC class A requirements for reduced EMI. The HPD30-10 can be used individually or can be combined in an optional 19” rack adapter to achieve single, dual, triple or quad outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - HPD30-10 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
HPD30-10
DC Power Supply HPD30-10
The HPD30-10 is a 300 W DC power supply from Xantrex. Additional Features: Voltage: 30V Current: 10A Power: 300W Regulation: 0.01% + 2 mV line and load regulationRegulation : 0.01% + 2 mV line and load regulation The HPD30-10 300W programmable power supplies are designed for system, benchtop, ATE and other instrument controlled applications. The HPD30-10 offers a full 300 watts in a ¼ rackwide package. The HPD30-10 features programmable output voltage and current plus low output ripple and noise. The units meet FCC class A requirements for reduced EMI. The HPD30-10 can be used individually or can be combined in an optional 19” rack adapter to achieve single, dual, triple or quad outputs.

The HPD30-10 is a 300 W DC power supply from Xantrex.

Additional Features:

  • Voltage: 30V
  • Current: 10A
  • Power: 300W
  • Regulation: 0.01% + 2 mV line and load regulationRegulation: 0.01% + 2 mV line and load regulation

The HPD30-10 300W programmable power supplies are designed for system, benchtop, ATE and other instrument controlled applications. The HPD30-10 offers a full 300 watts in a ¼ rackwide package. The HPD30-10 features programmable output voltage and current plus low output ripple and noise. The units meet FCC class A requirements for reduced EMI.

The HPD30-10 can be used individually or can be combined in an optional 19” rack adapter to achieve single, dual, triple or quad outputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HPD30-10
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details