Xantrex Technology, Inc. DC Power Supply HPD15-20S

Description
The HPD15-20S is a 300 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-20A Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Over voltage protection Over temperature protection The Xantrex HPD15-20S provides 300 watts of reliable DC power in a quarter-rack wide chassis. The supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. The HPD15-20S uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC).The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.
Datasheet
Description
The HPD15-20S is a 300 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-20A Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Over voltage protection Over temperature protection The Xantrex HPD15-20S provides 300 watts of reliable DC power in a quarter-rack wide chassis. The supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. The HPD15-20S uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC).The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - HPD15-20S - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
HPD15-20S
DC Power Supply HPD15-20S
The HPD15-20S is a 300 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-15V Current: 0-20A Power: 300W Low noise and ripple Excellent line/load regulation Constant voltage or constant current operation with automatic crossover and mode indication Current limit Front and rear outputs Remote sense LabVIEW® and LabWindows® drivers Over voltage protection Over temperature protection The Xantrex HPD15-20S provides 300 watts of reliable DC power in a quarter-rack wide chassis. The supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. The HPD15-20S uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC).The series is available in singles and duals in a single package for benchtop use. Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.

The HPD15-20S is a 300 Watt DC Power Supply from Xantrex. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-15V
  • Current: 0-20A
  • Power: 300W
  • Low noise and ripple
  • Excellent line/load regulation
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Current limit
  • Front and rear outputs
  • Remote sense
  • LabVIEW® and LabWindows® drivers
  • Over voltage protection
  • Over temperature protection

The Xantrex HPD15-20S provides 300 watts of reliable DC power in a quarter-rack wide chassis. The supplies are ideal for benchtop, ATE systems and OEM applications, where wide adjustment of output voltage or current is required in a compact package. The HPD15-20S uses switch-mode technology combined with linear post regulation to provide performance comparable to an all-linear design. The supplies have excellent line and load regulation with low noise and good transient response as a result of zero voltage ‘soft switching’ and Power Factor Correction (PFC).The series is available in singles and duals in a single package for benchtop use.

Multiple units can be rack mounted in one to four unit configurations for up to four independent 300-watt outputs for systems applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number HPD15-20S
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers