Xantrex Technology, Inc. Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology 851-0451

Description
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:450W; Product Range:XPower 450 Series; Length:535.94mm; Width:292.1mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:450W; Product Range:XPower 450 Series; Length:535.94mm; Width:292.1mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology - 12T8980 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology
12T8980
Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology 12T8980
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:450W; Product Range:XPower 450 Series; Length:535.94mm; Width:292.1mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:450W; Product Range:XPower 450 Series; Length:535.94mm; Width:292.1mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12T8980
Product Name Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details