Xantrex Technology, Inc. Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology 817-2080

Description
POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom XC Series; Length:390mm; Width:275mm; Height:102mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom XC Series; Length:390mm; Width:275mm; Height:102mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology - 43AC8445 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology
43AC8445
Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology 43AC8445
POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom XC Series; Length:390mm; Width:275mm; Height:102mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom XC Series; Length:390mm; Width:275mm; Height:102mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC8445
Product Name Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-1.25A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 400 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2192-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers