POWER SUPPLY, DC-AC, 18VDC, 105VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom XC Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 43AC8443 |
| Product Name | Power Supply, Dc-Ac, 18Vdc, 105Vac; Power Supply Approvals Xantrex Technology |
| Type | DC/AC Inverter |