Xantrex Technology, Inc. Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology 817-1000

Description
POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom X Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom X Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology - 43AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology
43AC8442
Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology 43AC8442
POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom X Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 18VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:18V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:1kW; Product Range:Freedom X Series; Length:360mm; Width:270mm; Height:95mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC8442
Product Name Power Supply, Dc-Ac, 18Vdc, 120Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227179 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details