Xantrex Technology, Inc. Power Supply, Dc-Ac, 16Vdc, 120Vac; Power Supply Approvals Xantrex Technology 815-2012

Description
POWER SUPPLY, DC-AC, 16VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom SW 2012 Series; Length:387mm; Width:343mm; Height:197mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 16VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom SW 2012 Series; Length:387mm; Width:343mm; Height:197mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 16Vdc, 120Vac; Power Supply Approvals Xantrex Technology - 29T5692 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 16Vdc, 120Vac; Power Supply Approvals Xantrex Technology
29T5692
Power Supply, Dc-Ac, 16Vdc, 120Vac; Power Supply Approvals Xantrex Technology 29T5692
POWER SUPPLY, DC-AC, 16VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom SW 2012 Series; Length:387mm; Width:343mm; Height:197mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 16VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120V; Output Power:2kW; Product Range:Freedom SW 2012 Series; Length:387mm; Width:343mm; Height:197mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29T5692
Product Name Power Supply, Dc-Ac, 16Vdc, 120Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-480-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details