Xantrex Technology, Inc. Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology 813-5000-UL

Description
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology - 29T5691 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology
29T5691
Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology 29T5691
POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:4 Output; Output Voltage:115V; Output Power:10kW; Product Range:XPower Series; Length:520mm; Width:205mm; Height:160mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 29T5691
Product Name Power Supply, Dc-Ac, 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1236649 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details