INVERTER, 10.5VDC TO 15.5VDC, 115VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:1 Output; Output Voltage:115VAC; Output Power:1.5kW; Product Range:-; Length:382mm; Width:151mm; Height:75mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 85R4759 |
| Product Name | Inverter, 10.5Vdc To 15.5Vdc, 115Vac; Power Supply Approvals Xantrex Technology |
| Type | DC/AC Inverter |