Xantrex Technology, Inc. Dc-Ac Inverter, 2 O/p, 115Vac, 320W; Power Supply Approvals Xantrex Technology 813-0400-01

Description
DC-AC INVERTER, 2 O/P, 115VAC, 320W; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:2 Output; Output Voltage:115VAC; Output Power:320W; Product Range:-; Length:235mm; Width:169.72mm; Height:92.68mm RoHS Compliant: NA
Datasheet
Description
DC-AC INVERTER, 2 O/P, 115VAC, 320W; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:2 Output; Output Voltage:115VAC; Output Power:320W; Product Range:-; Length:235mm; Width:169.72mm; Height:92.68mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Ac Inverter, 2 O/p, 115Vac, 320W; Power Supply Approvals Xantrex Technology - 79R0031 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Ac Inverter, 2 O/p, 115Vac, 320W; Power Supply Approvals Xantrex Technology
79R0031
Dc-Ac Inverter, 2 O/p, 115Vac, 320W; Power Supply Approvals Xantrex Technology 79R0031
DC-AC INVERTER, 2 O/P, 115VAC, 320W; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:2 Output; Output Voltage:115VAC; Output Power:320W; Product Range:-; Length:235mm; Width:169.72mm; Height:92.68mm RoHS Compliant: NA

DC-AC INVERTER, 2 O/P, 115VAC, 320W; Power Supply Approvals:ITE; Input Voltage Max:15.5VDC; No. of Outputs:2 Output; Output Voltage:115VAC; Output Power:320W; Product Range:-; Length:235mm; Width:169.72mm; Height:92.68mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79R0031
Product Name Dc-Ac Inverter, 2 O/p, 115Vac, 320W; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details