Xantrex Technology, Inc. Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology 81-2530-12

Description
POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2.5kW; Product Range:Freedom 458 Series; Length:335mm; Width:292mm; Height:201mm RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2.5kW; Product Range:Freedom 458 Series; Length:335mm; Width:292mm; Height:201mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology - 70H0188 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology
70H0188
Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology 70H0188
POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2.5kW; Product Range:Freedom 458 Series; Length:335mm; Width:292mm; Height:201mm RoHS Compliant: NA

POWER SUPPLY, DC-AC, 15.5VDC, 120VAC; Power Supply Approvals:ITE; Input Voltage Max:15.5V; No. of Outputs:2 Output; Output Voltage:120V; Output Power:2.5kW; Product Range:Freedom 458 Series; Length:335mm; Width:292mm; Height:201mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 70H0188
Product Name Power Supply, Dc-Ac, 15.5Vdc, 120Vac; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details