Xantrex Technology, Inc. Interface Panel; Power Supply Approvals Xantrex Technology 808-1800

Description
INTERFACE PANEL; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1; Output Current:45A RoHS Compliant: NA
Datasheet
Description
INTERFACE PANEL; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1; Output Current:45A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Panel; Power Supply Approvals Xantrex Technology - 99B1649 - Newark, An Avnet Company
Chicago, IL, United States
Interface Panel; Power Supply Approvals Xantrex Technology
99B1649
Interface Panel; Power Supply Approvals Xantrex Technology 99B1649
INTERFACE PANEL; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1; Output Current:45A RoHS Compliant: NA

INTERFACE PANEL; Power Supply Approvals:ITE; Input Voltage Max:16V; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1; Output Current:45A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99B1649
Product Name Interface Panel; Power Supply Approvals Xantrex Technology
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-800-27-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers