Xantrex Technology, Inc. Inverter, Dc/ac, 120V, 1.8Kw; Power Supply Approvals Xantrex Technology 806-1802

Description
INVERTER, DC/AC, 120V, 1.8KW; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1Outputs RoHS Compliant: NA
Datasheet
Description
INVERTER, DC/AC, 120V, 1.8KW; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1Outputs RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverter, Dc/ac, 120V, 1.8Kw; Power Supply Approvals Xantrex Technology - 19C0323 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Dc/ac, 120V, 1.8Kw; Power Supply Approvals Xantrex Technology
19C0323
Inverter, Dc/ac, 120V, 1.8Kw; Power Supply Approvals Xantrex Technology 19C0323
INVERTER, DC/AC, 120V, 1.8KW; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1Outputs RoHS Compliant: NA

INVERTER, DC/AC, 120V, 1.8KW; Power Supply Approvals:ITE; Input Voltage Max:16VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1.8kW; Product Range:-; Length:390mm; Width:280mm; Height:115mm; No. of Outputs:1Outputs RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 19C0323
Product Name Inverter, Dc/ac, 120V, 1.8Kw; Power Supply Approvals Xantrex Technology
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-70B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2800 watts
View Details