Xantrex Technology, Inc. Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology 804-2410

Description
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA
Datasheet
Description
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology - 06W1864 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology
06W1864
Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology 06W1864
BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA

BATTERY CHARGER, UNIVERSAL, 240VAC; Battery Charger Type:Universal; Battery Technologies Supported:-; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:TRUECHARGE2 Series; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 06W1864
Product Name Battery Charger, Universal, 240Vac; Battery Charger Type Xantrex Technology
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details
Portable Display Screen Car Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
Micropower SL380 96/330 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval UL
Input Voltage 480 volts
View Details