Xantrex Technology, Inc. Psu, Ext, Plug-In, 120Vac, 1.8Kva; Power Supply Approvals Xantrex Technology 802-1500

Description
PSU, EXT, PLUG-IN, 120VAC, 1.8KVA; Power Supply Approvals:ITE; Input Voltage Max:-; No. of Outputs:5 Output; Output Voltage:120VAC; Output Power:1.8kVA; Product Range:-; Length:470mm; Width:216mm; Height:267mm; Weight:24.9kg RoHS Compliant: NA
Datasheet
Description
PSU, EXT, PLUG-IN, 120VAC, 1.8KVA; Power Supply Approvals:ITE; Input Voltage Max:-; No. of Outputs:5 Output; Output Voltage:120VAC; Output Power:1.8kVA; Product Range:-; Length:470mm; Width:216mm; Height:267mm; Weight:24.9kg RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Ext, Plug-In, 120Vac, 1.8Kva; Power Supply Approvals Xantrex Technology - 61H7136 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ext, Plug-In, 120Vac, 1.8Kva; Power Supply Approvals Xantrex Technology
61H7136
Psu, Ext, Plug-In, 120Vac, 1.8Kva; Power Supply Approvals Xantrex Technology 61H7136
PSU, EXT, PLUG-IN, 120VAC, 1.8KVA; Power Supply Approvals:ITE; Input Voltage Max:-; No. of Outputs:5 Output; Output Voltage:120VAC; Output Power:1.8kVA; Product Range:-; Length:470mm; Width:216mm; Height:267mm; Weight:24.9kg RoHS Compliant: NA

PSU, EXT, PLUG-IN, 120VAC, 1.8KVA; Power Supply Approvals:ITE; Input Voltage Max:-; No. of Outputs:5 Output; Output Voltage:120VAC; Output Power:1.8kVA; Product Range:-; Length:470mm; Width:216mm; Height:267mm; Weight:24.9kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61H7136
Product Name Psu, Ext, Plug-In, 120Vac, 1.8Kva; Power Supply Approvals Xantrex Technology
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227698 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details