The DFS400HF17I3C2 is a half-bridge silicon carbide MOSFET module rated for 1700 V blocking voltage and 400 A continuous drain current, designed for motor drives, servo drives, UPS systems, and grid-tied renewable energy applications. It features a copper base measuring 79 mm by 62 mm, press-fit terminals, and an integrated thermistor. The module has a maximum junction temperature of 175°C, on-state resistance of 5.2 mΩ, and thermal resistance optimized with SiN AMB technology. Isolation voltage is 4 kV RMS, with a creepage distance of 14.5 mm between terminal and heatsink. Mounting torque for M5 and M6 fasteners is 3 to 6 Nm, and the module weighs 250 g.
MOSFET 2N-CH 1700V 420A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5363-DFS400HF17I3C2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |