The DFI450HF12DF1 is a 1200V/450A half-bridge IGBT module designed for motor drive, inverter, and power supply applications. It features field stop IGBT technology, low inductive design, and excellent short circuit ruggedness. The module has a copper baseplate, a weight of 315 g, and mounting torque specification of 3 to 6 Nm for M6 screws. The isolation voltage is 4.0 kV RMS, with a creepage distance of 47 mm from terminal to heatsink and 26 mm terminal to terminal. The collector-emitter saturation voltage is 1.95 V typ. at 450 A and 25°C. The junction temperature range is -40°C to 150°C, with storage temperature from -40°C to 125°C. Maximum power dissipation is 1420 W at Tₛ = 25°C. Internal gate resistance is 3.9 Ω typ. at 25°C.
IGBT MODULE 1200V 450A 1.42KW
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5363-DFI450HF12DF1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |