The DFH50CU12F0H1 is a 1200V dual boost hybrid power module integrating IGBT chips and SiC diodes for solar inverters, UPS, fuel cell DC/DC converters, and energy storage systems. It is housed in a press-fit module measuring 65.90 mm by 16.75 mm with a height of 11.25 mm. The module has a thermal resistance optimized for high power dissipation, with a maximum collector current of 75 A at TC = 80°C and total power dissipation of 271 W under the same conditions. Isolation voltage is 2.5 kV RMS, creepage distance is 12.7 mm, and a thermistor with R25 = 22 kΩ is included for temperature monitoring.
IGBT MODULE 1200V 75A 271W
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5363-DFH50CU12F0H1-ND |
| Product Name | IGBT Modules |
| Package Type | Module |