Wurth Elektronik GmbH & Co. KG Machine Screws 97791003111

Description
Wurth Elektronik 97791003111
Request a Quote Datasheet
Description
Wurth Elektronik 97791003111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screws - 1854175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Machine Screws
1854175
Machine Screws 1854175
Wurth Elektronik 97791003111

Wurth Elektronik 97791003111

Supplier's Site
Machine Screws - 1854447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Machine Screws
1854447
Machine Screws 1854447
Wurth Elektronik 97791003111

Wurth Elektronik 97791003111

Supplier's Site
Machine Screw - 732-13706-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
732-13706-ND
Machine Screw 732-13706-ND
M3 Pan Head Machine Screw Phillips Drive Nylon

M3 Pan Head Machine Screw Phillips Drive Nylon

Buy Now Datasheet
Screw, Pan Head Slotted, M3, 10Mm; Thread Size Imperial Wurth Elektronik - 03AH4254 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Slotted, M3, 10Mm; Thread Size Imperial Wurth Elektronik
03AH4254
Screw, Pan Head Slotted, M3, 10Mm; Thread Size Imperial Wurth Elektronik 03AH4254
SCREW, PAN HEAD SLOTTED, M3, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:WA-SCRW Series RoHS Compliant: Yes

SCREW, PAN HEAD SLOTTED, M3, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Pan Head Phillips; Product Range:WA-SCRW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Screws Screws Screws
Product Number 1854175 732-13706-ND 03AH4254
Product Name Machine Screws Machine Screw Screw, Pan Head Slotted, M3, 10Mm; Thread Size Imperial Wurth Elektronik
Screw Type Machine Screw Machine Screw
Head Type Pan Head; Other; Pan Pan Head Pan Head; Other; Pan Head Phillips
Standard Drives Philips / Frearson; Cross Philips / Frearson
Material Plastic; Nylon Plastic; Nylon Nylon 6.6 (Polyamide 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 164-SCREWM6-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details