Wurth Elektronik GmbH & Co. KG PCB Spacers 9775076360R

Description
SMT PCB spacer, female-female,M3, L7.6mm
Request a Quote Datasheet
Description
SMT PCB spacer, female-female,M3, L7.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1418517 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1418517
PCB Spacers 1418517
SMT PCB spacer, female-female,M3, L7.6mm

SMT PCB spacer, female-female,M3, L7.6mm

Supplier's Site
PCB Spacers - 1423990P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1423990P
PCB Spacers 1423990P
SMT PCB spacer, female-female,M3, L7.6mm

SMT PCB spacer, female-female,M3, L7.6mm

Supplier's Site
PCB Spacers - 1423990 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1423990
PCB Spacers 1423990
SMT PCB spacer, female-female,M3, L7.6mm

SMT PCB spacer, female-female,M3, L7.6mm

Supplier's Site
Board Spacers, Standoffs - 732-10924-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10924-1-ND
Board Spacers, Standoffs 732-10924-1-ND
"Round Standoff Threaded M3 Steel 0.039"" (1.00mm)"

"Round Standoff Threaded M3 Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-10924-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10924-6-ND
Board Spacers, Standoffs 732-10924-6-ND
"Round Standoff Threaded M3 Steel 0.039"" (1.00mm)"

"Round Standoff Threaded M3 Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-10924-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10924-2-ND
Board Spacers, Standoffs 732-10924-2-ND
"Round Standoff Threaded M3 Steel 0.039"" (1.00mm)"

"Round Standoff Threaded M3 Steel 0.039"" (1.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9775076360R
Standoffs & Spacers 9775076360R
Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer M3 6mm

Standoffs & Spacers WA-SMSR Reverse SMD Steel Spacer M3 6mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1418517 1423990P 732-10924-1-ND 9775076360R
Product Name PCB Spacers PCB Spacers Board Spacers, Standoffs Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff; Round Standoff
Material Steel; Steel Steel; Steel Steel
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details