ROUND SPACER STEEL 6MM
ROUND SPACER STEEL 6MM
ROUND SPACER STEEL 6MM
SMD STEEL SPACER, SWAGE ROUND, 6MM; Spacer Type:Swage Round; Spacer Material:Steel; Outer Diameter:8.2mm; Inner Diameter:4.5mm; Overall Length:6mm; Product Range:WA-SMST Series; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-9774060982RDKR-ND | 50AC9745 |
| Product Name | Board Spacers, Standoffs | Smd Steel Spacer, Swage Round, 6Mm; Spacer Type Wurth Elektronik |
| Type & Shape | Spacer; Round | Round |