Wurth Elektronik GmbH & Co. KG PCB Spacers 9774060151R

Description
WA-SMSI SMT Steel Spacer with internal T
Request a Quote Datasheet
Description
WA-SMSI SMT Steel Spacer with internal T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1768135P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768135P
PCB Spacers 1768135P
WA-SMSI SMT Steel Spacer with internal T

WA-SMSI SMT Steel Spacer with internal T

Supplier's Site
PCB Spacers - 1768135 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768135
PCB Spacers 1768135
WA-SMSI SMT Steel Spacer with internal T

WA-SMSI SMT Steel Spacer with internal T

Supplier's Site
PCB Spacers - 1767968 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1767968
PCB Spacers 1767968
WA-SMSI SMT Steel Spacer with internal T

WA-SMSI SMT Steel Spacer with internal T

Supplier's Site
Board Spacers, Standoffs - 732-7102-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7102-6-ND
Board Spacers, Standoffs 732-7102-6-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.236"" (6.00mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7102-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7102-1-ND
Board Spacers, Standoffs 732-7102-1-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.236"" (6.00mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-7102-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-7102-2-ND
Board Spacers, Standoffs 732-7102-2-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.236"" (6.00mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9774060151R
Standoffs & Spacers 9774060151R
Standoffs & Spacers WA-SMSI SMT Steel M2.5 Intrnl NonStop

Standoffs & Spacers WA-SMSI SMT Steel M2.5 Intrnl NonStop

Buy Now Datasheet
Spacer, Smt Round, Steel, M2.5, 6Mm; Spacer Material Wurth Elektronik - 59Y8445 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Smt Round, Steel, M2.5, 6Mm; Spacer Material Wurth Elektronik
59Y8445
Spacer, Smt Round, Steel, M2.5, 6Mm; Spacer Material Wurth Elektronik 59Y8445
SPACER, SMT ROUND, STEEL, M2.5, 6MM; Spacer Material:Steel; Overall Length:6mm; Outer Diameter:5.1mm; Inner Diameter:-; Spacer Type:Swage Round; Product Range:WA-SMSI Series RoHS Compliant: Yes

SPACER, SMT ROUND, STEEL, M2.5, 6MM; Spacer Material:Steel; Overall Length:6mm; Outer Diameter:5.1mm; Inner Diameter:-; Spacer Type:Swage Round; Product Range:WA-SMSI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1768135P 1768135 732-7102-6-ND 9774060151R 59Y8445
Product Name PCB Spacers PCB Spacers Board Spacers, Standoffs Standoffs & Spacers Spacer, Smt Round, Steel, M2.5, 6Mm; Spacer Material Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff; Round Standoff Round
Material Steel; Steel Steel; Steel Steel
Outside Diameter 0.2008 inch (5.1 mm) 0.2008 inch (5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1613682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers