Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 9771050360R

Description
"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-5259-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-5259-1-ND
Board Spacers, Standoffs 732-5259-1-ND
"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"

"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-5259-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-5259-2-ND
Board Spacers, Standoffs 732-5259-2-ND
"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"

"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 732-5259-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-5259-6-ND
Board Spacers, Standoffs 732-5259-6-ND
"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"

"Round Standoff Threaded M3x0.5 Steel 0.197"" (5.00mm)"

Buy Now Datasheet
PCB Spacers - 1768176P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768176P
PCB Spacers 1768176P
WA-SMSE SMT Steel spacer with external T

WA-SMSE SMT Steel spacer with external T

Supplier's Site
PCB Spacers - 1767949 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1767949
PCB Spacers 1767949
WA-SMSE SMT Steel spacer with external T

WA-SMSE SMT Steel spacer with external T

Supplier's Site
PCB Spacers - 1768176 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1768176
PCB Spacers 1768176
WA-SMSE SMT Steel spacer with external T

WA-SMSE SMT Steel spacer with external T

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
9771050360R
Standoffs & Spacers 9771050360R
Standoffs & Spacers WA-SMSE SMD Steel M3 External 11mmLx6mm

Standoffs & Spacers WA-SMSE SMD Steel M3 External 11mmLx6mm

Buy Now Datasheet
Smd Spacer, Round, Steel, 5Mm, M3; Standoff Material Wurth Elektronik - 82X2256 - Newark, An Avnet Company
Chicago, IL, United States
Smd Spacer, Round, Steel, 5Mm, M3; Standoff Material Wurth Elektronik
82X2256
Smd Spacer, Round, Steel, 5Mm, M3; Standoff Material Wurth Elektronik 82X2256
SMD SPACER, ROUND, STEEL, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:5mm; Product Range:WA-SMSE Series; Overall Length:11mm; External Width:6mm; RoHS Compliant: Yes

SMD SPACER, ROUND, STEEL, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:5mm; Product Range:WA-SMSE Series; Overall Length:11mm; External Width:6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-5259-1-ND 1768176P 1767949 9771050360R 82X2256
Product Name Board Spacers, Standoffs PCB Spacers PCB Spacers Standoffs & Spacers Smd Spacer, Round, Steel, 5Mm, M3; Standoff Material Wurth Elektronik
Type & Shape Standoff; Round PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff Standoff; Male/Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-6440-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details