"Hex Standoff Threaded M5 Steel 2.362"" (60.00mm)"
Wurth Elektronik 971600581 Spacer Stud
Wurth Elektronik 971600581 Spacer Stud
Standoffs & Spacers WA-SSTIE M M 5x60mm SW 8
STANDOFF, HEX MALE-FEMALE, 60MM, M5; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:60mm; Overall Length:70mm; External Width:8mm; Product Range:WA-SSTIE Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-10506-ND | 1768261 | 971600581 | 57AC8202 |
| Product Name | Board Spacers, Standoffs | Standoffs | Standoffs & Spacers | Standoff, Hex Male-Female, 60Mm, M5; Standoff Material Wurth Elektronik |
| Type & Shape | Standoff; Hex | Standoff; Hex | Standoff | Standoff; Male/Female Standoff; Hex |