STANDOFF, HEX MALE-FEMALE, 60MM, M4; STANDOFF MATERIAL:STEEL; THREAD SIZE - METRIC:M4; THREAD SIZE - IMPERIAL:-; STANDOFF TYPE:HEX MALE-FEMALE; BODY LENGTH:60MM; PRODUCT RANGE:WA-SSTIE SERIES; OVERALL LENGTH:68MM; EXTERNAL WIDTH:7MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 110196834 |
| Product Name | Connector/Terminal/Pin |