Wurth Elektronik GmbH & Co. KG Board Spacers, Standoffs 971320321

Description
"Hex Standoff Threaded M3x0.5 Steel 1.260"" (32.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Steel 1.260"" (32.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 732-10472-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
732-10472-ND
Board Spacers, Standoffs 732-10472-ND
"Hex Standoff Threaded M3x0.5 Steel 1.260"" (32.00mm)"

"Hex Standoff Threaded M3x0.5 Steel 1.260"" (32.00mm)"

Buy Now Datasheet
Standoffs - 1768037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768037
Standoffs 1768037
Wurth Elektronik 971320321 Standoff

Wurth Elektronik 971320321 Standoff

Supplier's Site
Standoffs - 1768222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1768222
Standoffs 1768222
Wurth Elektronik 971320321 Standoff

Wurth Elektronik 971320321 Standoff

Supplier's Site
Standoff, Hex Male-Female, 32Mm, M3; Standoff Material Wurth Elektronik - 57AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 32Mm, M3; Standoff Material Wurth Elektronik
57AC8169
Standoff, Hex Male-Female, 32Mm, M3; Standoff Material Wurth Elektronik 57AC8169
STANDOFF, HEX MALE-FEMALE, 32MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:32mm; Overall Length:38mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 32MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:32mm; Overall Length:38mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
971320321
Standoffs & Spacers 971320321
Standoffs & Spacers WA-SSTIE M M 3x32mm SW 5.5

Standoffs & Spacers WA-SSTIE M M 3x32mm SW 5.5

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-10472-ND 1768037 57AC8169 971320321
Product Name Board Spacers, Standoffs Standoffs Standoff, Hex Male-Female, 32Mm, M3; Standoff Material Wurth Elektronik Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2191934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers