Wurth Elektronik GmbH & Co. KG Standoff, Hex Male-Female, 25Mm, M4; Standoff Material Wurth Elektronik 971250481

Description
STANDOFF, HEX MALE-FEMALE, 25MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:WA-SSTIE Series; Overall Length:33mm; External Width:8mm;RoHS Compliant: Yes
Description
STANDOFF, HEX MALE-FEMALE, 25MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:WA-SSTIE Series; Overall Length:33mm; External Width:8mm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Male-Female, 25Mm, M4; Standoff Material Wurth Elektronik - 57AC8152 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 25Mm, M4; Standoff Material Wurth Elektronik
57AC8152
Standoff, Hex Male-Female, 25Mm, M4; Standoff Material Wurth Elektronik 57AC8152
STANDOFF, HEX MALE-FEMALE, 25MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:WA-SSTIE Series; Overall Length:33mm; External Width:8mm;RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 25MM, M4; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:WA-SSTIE Series; Overall Length:33mm; External Width:8mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 57AC8152
Product Name Standoff, Hex Male-Female, 25Mm, M4; Standoff Material Wurth Elektronik
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details